CNY17-5XG
CNY17-5XG
Active
Description:  6PIN TRANSISTOR DETECTOR, SINGLE
Manufacturer:  Isocom Components
Datasheet:   CNY17-5XG Datasheet
History Price: $0.21216
In Stock: 15400
CNY17-5XG vs CNY1733S
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Channels
-
1
Voltage - Isolation
-
5300Vrms
Current Transfer Ratio (Min)
-
100% @ 10mA
Current Transfer Ratio (Max)
-
200% @ 10mA
Turn On / Turn Off Time (Typ)
-
2µs, 3µs
Rise / Fall Time (Typ)
-
1µs, 2µs
Input Type
-
DC
Output Type
-
Transistor with Base
Voltage - Output (Max)
-
70V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
-
1.35V
Current - DC Forward (If) (Max)
-
100 mA
Vce Saturation (Max)
-
300mV
Operating Temperature
-
-55 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
6-SMD, Gull Wing
Supplier Device Package
-
6-SMD