☰
APV1122A
APV1122A
Active
Description:  OPTOISOLTR 5KV PHVOLT 6-DIP SMD
Manufacturer:  Panasonic
Datasheet:   APV1122A Datasheet
History Price: $4.06
In Stock: 24720
APV1122A vs APV1122
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
400µs, 100µs
400µs, 100µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Photovoltaic
Photovoltaic
Voltage - Output (Max)
8.7V
8.7V
Current - Output / Channel
14礎
14礎
Voltage - Forward (Vf) (Typ)
1.15V
1.15V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD (5 Leads), Gull Wing
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP SMD
6-DIP