ADUM3211CRZ
ADUM3211CRZ
Obsolete
Description:  DGTL ISO 2.5KV GEN PURP 8SOIC
Manufacturer:  Analog Devices
Datasheet:   ADUM3211CRZ Datasheet
History Price: Obsolete
In Stock: 34795
ADUM3211CRZ vs ADUM1402YRWZ-RL
Series
-
iCoupler
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Technology
-
Magnetic Coupling
Type
-
General Purpose
Isolated Power
-
No
Number of Channels
-
4
Inputs - Side 1/Side 2
-
2/2
Channel Type
-
Unidirectional
Voltage - Isolation
-
2500Vrms
Common Mode Transient Immunity (Min)
-
-
Data Rate
-
-
Propagation Delay tpLH / tpHL (Max)
-
-
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
-
-
Voltage - Supply
-
2.7V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC