Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Analog Devices ADUM3211CRZ
ADUM3211CRZ
Obsolete
Digital Isolators
Description:
DGTL ISO 2.5KV GEN PURP 8SOIC
Manufacturer:
Analog Devices
Datasheet:
ADUM3211CRZ Datasheet
History Price: Obsolete
In Stock: 34795
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADUM3211CRZ vs ADUM1402WTRWZ53-RL
Part No
ADUM3211CRZ
ADUM1402WTRWZ53-RL
Category
Digital Isolators
Digital Isolators
Manufacturer
Analog Devices
Analog Devices
Series
-
Automotive
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Technology
-
Magnetic Coupling
Type
-
General Purpose
Isolated Power
-
No
Number of Channels
-
4
Inputs - Side 1/Side 2
-
2/2
Channel Type
-
Unidirectional
Voltage - Isolation
-
2500Vrms
Common Mode Transient Immunity (Min)
-
25kV/µs
Data Rate
-
10Mbps
Propagation Delay tpLH / tpHL (Max)
-
32ns, 32ns
Pulse Width Distortion (Max)
-
3ns
Rise / Fall Time (Typ)
-
2.5ns, 2.5ns
Voltage - Supply
-
3V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC