Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Analog Devices ADUM3210CRZ-RL7
ADUM3210CRZ-RL7
Obsolete
Digital Isolators
Description:
DGTL ISO 2500VRMS 2CH GP 8SOIC
Manufacturer:
Analog Devices
Datasheet:
ADUM3210CRZ-RL7 Datasheet
History Price: Obsolete
In Stock: 15400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADUM3210CRZ-RL7 vs ADUM3211CRZ
Part No
ADUM3210CRZ-RL7
ADUM3211CRZ
Category
Digital Isolators
Digital Isolators
Manufacturer
Analog Devices
Analog Devices
Series
iCoupler
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Technology
Magnetic Coupling
-
Type
General Purpose
-
Isolated Power
No
-
Number of Channels
2
-
Inputs - Side 1/Side 2
2/0
-
Channel Type
Unidirectional
-
Voltage - Isolation
2500Vrms
-
Common Mode Transient Immunity (Min)
25kV/µs
-
Data Rate
10Mbps
-
Propagation Delay tpLH / tpHL (Max)
50ns, 50ns
-
Pulse Width Distortion (Max)
3ns
-
Rise / Fall Time (Typ)
2.5ns, 2.5ns
-
Voltage - Supply
3V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 105 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC