ADUM3152BRSZ
ADUM3152BRSZ
Active
Description:  DGT ISOL 3750VRMS 7CH SPI 20SSOP
Manufacturer:  Analog Devices
History Price: $9.27
In Stock: 46890
ADUM3152BRSZ vs ADUM3211CRZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
Magnetic Coupling
-
Type
SPI
-
Isolated Power
No
-
Number of Channels
7
-
Inputs - Side 1/Side 2
4/3
-
Channel Type
Unidirectional
-
Voltage - Isolation
3750Vrms
-
Common Mode Transient Immunity (Min)
25kV/µs
-
Data Rate
34Mbps
-
Propagation Delay tpLH / tpHL (Max)
14ns, 14ns
-
Pulse Width Distortion (Max)
2ns
-
Rise / Fall Time (Typ)
2.5ns, 2.5ns
-
Voltage - Supply
3V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
8-SOIC