ACSL-6410-06TE
ACSL-6410-06TE
Active
Description:  OPTOISO 2.5KV 4CH OPEN COLL 16SO
Manufacturer:  Broadcom
History Price: $5.00027
In Stock: 4100
ACSL-6410-06TE vs ACSL-6410-50TE
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
4
4
Inputs - Side 1/Side 2
3/1
3/1
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
10kV/µs
10kV/µs
Input Type
DC
DC
Output Type
Open Collector, Schottky Clamped
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
50 mA
Data Rate
15MBd
15MBd
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
100ns, 100ns
Rise / Fall Time (Typ)
30ns, 12ns
30ns, 12ns
Voltage - Forward (Vf) (Typ)
1.52V
1.52V
Current - DC Forward (If) (Max)
15mA
15mA
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC