ACPL-W341-500E
ACPL-W341-500E
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 6SO
Manufacturer:  Broadcom
History Price: $3.22
In Stock: 6400
ACPL-W341-500E vs ACPL-P302-500E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
35kV/µs
10kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
700ns, 700ns
Pulse Width Distortion (Max)
70ns
-
Rise / Fall Time (Typ)
43ns, 40ns
50ns, 50ns
Current - Output High, Low
2.5A, 2.5A
200mA, 200mA
Current - Peak Output
3A
400mA
Voltage - Forward (Vf) (Typ)
1.55V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SO Stretched
6-SO
Approval Agency
CSA, UR
CSA, UR