Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
1500VDC
Common Mode Transient Immunity (Min)
35kV/µs
9kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
500ns, 500ns
Pulse Width Distortion (Max)
70ns
300ns
Rise / Fall Time (Typ)
43ns, 40ns
100ns, 100ns
Current - Output High, Low
2.5A, 2.5A
2A, 2A
Current - Peak Output
3A
2.5A
Voltage - Forward (Vf) (Typ)
1.55V
-
Current - DC Forward (If) (Max)
25 mA
-
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
16-SMD, Gull Wing
Supplier Device Package
6-SO Stretched
16-SMD Gull Wing
Approval Agency
CSA, IEC/EN/DIN, UR
-