ACPL-P481-560E
ACPL-P481-560E
Active
Description:  OPTOISO 3.75KV PUSH PULL 6SO
Manufacturer:  Broadcom
History Price: $1.61374
In Stock: 4700
ACPL-P481-560E vs ACPL-P456-060E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
20kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Open Collector, Schottky Clamped
Current - Output / Channel
25 mA
15 mA
Data Rate
-
-
Propagation Delay tpLH / tpHL (Max)
350ns, 350ns
550ns, 400ns
Rise / Fall Time (Typ)
16ns, 20ns
-
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
10mA
25mA
Voltage - Supply
4.5V ~ 20V
4.5V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SO Stretched
6-SO