ACPL-P456-520E
ACPL-P456-520E
Active
Description:  OPTOISO 3.75KV OPN COLLECTOR 6SO
Manufacturer:  Broadcom
History Price: $1.4891
In Stock: 30300
ACPL-P456-520E vs ACPL-772L-360E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
10kV/µs
Input Type
DC
Logic
Output Type
Open Collector, Schottky Clamped
Push-Pull, Totem Pole
Current - Output / Channel
15 mA
10 mA
Data Rate
-
25MBd
Propagation Delay tpLH / tpHL (Max)
550ns, 400ns
40ns, 40ns
Rise / Fall Time (Typ)
-
9ns, 8ns
Voltage - Forward (Vf) (Typ)
1.5V
-
Current - DC Forward (If) (Max)
25mA
-
Voltage - Supply
4.5V ~ 30V
3V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
8-SMD, Gull Wing
Supplier Device Package
6-SO
8-DIP Gull Wing