Series
-
Automotive, AEC-Q100, R2Coupler
Voltage - Isolation
3750Vrms
4000Vrms
Current Transfer Ratio (Min)
25% @ 16mA
32% @ 10mA
Current Transfer Ratio (Max)
60% @ 16mA
100% @ 10mA
Turn On / Turn Off Time (Typ)
200ns, 300ns
150ns, 500ns
Rise / Fall Time (Typ)
-
-
Output Type
Transistor
Transistor
Voltage - Output (Max)
20V
20V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.5V
1.55V
Current - DC Forward (If) (Max)
25 mA
20 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
6-SO Stretched
5-SO