ACPL-P347-560E
ACPL-P347-560E
Active
Description:  OPTOISO 3.75KV 1CH GATE DRVR 6SO
Manufacturer:  Broadcom
History Price: $1.6217
In Stock: 49295
ACPL-P347-560E vs ACPL-34JT-000E
Manufacturer
Series
-
Automotive, AEC-Q100, R2Coupler
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
30kV/µs
Propagation Delay tpLH / tpHL (Max)
110ns, 110ns
250ns, 280ns
Pulse Width Distortion (Max)
40ns
100ns
Rise / Fall Time (Typ)
8ns, 8ns
60ns, 50ns
Current - Output High, Low
800mA, 800mA
750mA, 1A
Current - Peak Output
1A
2.5A
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
25 mA
20 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 25V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO Stretched
16-SO
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, IEC/EN/DIN, UR