Packaging
Tube
Tape & Reel (TR)
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
350ns, 250ns
Pulse Width Distortion (Max)
70ns
-
Rise / Fall Time (Typ)
43ns, 40ns
22ns, 18ns
Current - Output High, Low
2.5A, 2.5A
2A, 2A
Current - Peak Output
3A
2.5A
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
8-SOIC (0.268", 6.81mm Width)
Supplier Device Package
6-SO Stretched
8-SO Stretched
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, IEC/EN/DIN, UR