ACPL-P341-060E
ACPL-P341-060E
Active
Description:  OPTOISO 3.75KV 1CH GATE DRVR 6SO
Manufacturer:  Broadcom
History Price: $1.34524
In Stock: 24100
ACPL-P341-060E vs ACPL-352J-500E
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
100kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
150ns, 150ns
Pulse Width Distortion (Max)
70ns
50ns
Rise / Fall Time (Typ)
43ns, 40ns
37ns, 30ns
Current - Output High, Low
2.5A, 2.5A
4.5A, 4.5A
Current - Peak Output
3A
5A
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO Stretched
16-SOIC
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, IEC/EN/DIN, UR