ACPL-P302-060E
ACPL-P302-060E
Active
Description:  OPTOISO 3.75KV 1CH GATE DRVR 6SO
Manufacturer:  Broadcom
History Price: $1.27358
In Stock: 31015
ACPL-P302-060E vs ACPL-333J-000E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
250ns, 250ns
Pulse Width Distortion (Max)
-
100ns
Rise / Fall Time (Typ)
50ns, 50ns
50ns, 50ns
Current - Output High, Low
200mA, 200mA
2A, 2A
Current - Peak Output
400mA
2.5A
Voltage - Forward (Vf) (Typ)
1.5V
1.6V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO
16-SO
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, IEC/EN/DIN, UR