Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
100% @ 3mA
800% @ 40礎
Current Transfer Ratio (Max)
200% @ 3mA
25000% @ 40礎
Turn On / Turn Off Time (Typ)
200ns, 380ns
-
Rise / Fall Time (Typ)
-
-
Output Type
Transistor
Darlington with Base
Voltage - Output (Max)
24V
18V
Current - Output / Channel
8mA
60mA
Voltage - Forward (Vf) (Typ)
1.5V
1.4V
Current - DC Forward (If) (Max)
20 mA
20 mA
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
8-SOIC (0.268", 6.81mm Width)
Supplier Device Package
5-SO
8-SO Stretched