Series
Automotive, AEC-Q100, R2Coupler
Automotive, AEC-Q100, R2Coupler
Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
4000Vrms
4000Vrms
Current Transfer Ratio (Min)
32% @ 10mA
32% @ 10mA
Current Transfer Ratio (Max)
100% @ 10mA
100% @ 10mA
Turn On / Turn Off Time (Typ)
150ns, 500ns
150ns, 500ns
Rise / Fall Time (Typ)
-
-
Output Type
Transistor
Transistor
Voltage - Output (Max)
20V
20V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
20 mA
20 mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-SO
5-SO