ACPL-M43T
ACPL-M43T
Active
Description:  OPTOISOLATOR 4KV TRANSISTOR 5-SO
Manufacturer:  Broadcom
Datasheet:   ACPL-M43T Datasheet
History Price: $4.36696
In Stock: 15800
ACPL-M43T vs ACPL-K70A-500E
Manufacturer
Series
Automotive, AEC-Q100, R2Coupler
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
4000Vrms
5000Vrms
Current Transfer Ratio (Min)
32% @ 10mA
800% @ 40礎
Current Transfer Ratio (Max)
100% @ 10mA
25000% @ 40礎
Turn On / Turn Off Time (Typ)
150ns, 500ns
-
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Darlington with Base
Voltage - Output (Max)
20V
18V
Current - Output / Channel
8mA
60mA
Voltage - Forward (Vf) (Typ)
1.55V
1.4V
Current - DC Forward (If) (Max)
20 mA
20 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
8-SOIC (0.268", 6.81mm Width)
Supplier Device Package
5-SO
8-SO Stretched