Series
Automotive, AEC-Q100, R2Coupler
-
Voltage - Isolation
4000Vrms
5000Vrms
Current Transfer Ratio (Min)
32% @ 10mA
19% @ 16mA
Current Transfer Ratio (Max)
100% @ 10mA
50% @ 16mA
Turn On / Turn Off Time (Typ)
150ns, 500ns
200ns, 600ns
Rise / Fall Time (Typ)
-
-
Output Type
Transistor
Transistor
Voltage - Output (Max)
20V
20V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.55V
1.5V
Current - DC Forward (If) (Max)
20 mA
25 mA
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
8-SOIC (0.268", 6.81mm Width)
Supplier Device Package
5-SO
8-SO Stretched