Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
800% @ 40礎
25% @ 16mA
Current Transfer Ratio (Max)
25000% @ 40礎
60% @ 16mA
Turn On / Turn Off Time (Typ)
-
200ns, 300ns
Rise / Fall Time (Typ)
-
-
Output Type
Darlington with Base
Transistor
Voltage - Output (Max)
18V
20V
Current - Output / Channel
60mA
8mA
Voltage - Forward (Vf) (Typ)
1.4V
1.5V
Current - DC Forward (If) (Max)
20 mA
25 mA
Operating Temperature
-40 ℃ ~ 105 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.268", 6.81mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-SO Stretched
6-SO Stretched