ACPL-K70A-560E
ACPL-K70A-560E
Active
Description:  OPTOCOUPLER(100KBD),T/R+IEC+LF
Manufacturer:  Broadcom
History Price: $3.76
In Stock: 10300
ACPL-K70A-560E vs ACPL-M50L-560E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
800% @ 40礎
100% @ 3mA
Current Transfer Ratio (Max)
25000% @ 40礎
200% @ 3mA
Turn On / Turn Off Time (Typ)
-
200ns, 380ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington with Base
Transistor
Voltage - Output (Max)
18V
24V
Current - Output / Channel
60mA
8mA
Voltage - Forward (Vf) (Typ)
1.4V
1.5V
Current - DC Forward (If) (Max)
20 mA
20 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.268", 6.81mm Width)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-SO Stretched
5-SO