Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
20% @ 1mA
100% @ 3mA
Current Transfer Ratio (Max)
300% @ 1mA
200% @ 3mA
Turn On / Turn Off Time (Typ)
-
200ns, 380ns
Rise / Fall Time (Typ)
4µs, 3µs
-
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
24V
Current - Output / Channel
50mA
8mA
Voltage - Forward (Vf) (Typ)
1.2V
1.5V
Current - DC Forward (If) (Max)
50 mA
20 mA
Vce Saturation (Max)
200mV
-
Operating Temperature
-30 ℃ ~ 100 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-SMD
5-SO