ACPL-824-300E
ACPL-824-300E
Active
Description:  OPTOISOLATOR 5KV 2CH TRANS 8SMD
Manufacturer:  Broadcom
History Price: $0.42723
In Stock: 43300
ACPL-824-300E vs ACPL-K70A-560E
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
2
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
20% @ 1mA
800% @ 40礎
Current Transfer Ratio (Max)
300% @ 1mA
25000% @ 40礎
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
-
Input Type
AC, DC
DC
Output Type
Transistor
Darlington with Base
Voltage - Output (Max)
70V
18V
Current - Output / Channel
50mA
60mA
Voltage - Forward (Vf) (Typ)
1.2V
1.4V
Current - DC Forward (If) (Max)
50 mA
20 mA
Vce Saturation (Max)
200mV
-
Operating Temperature
-30 ℃ ~ 100 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SOIC (0.268", 6.81mm Width)
Supplier Device Package
8-SMD
8-SO Stretched