ACPL-824-000E
ACPL-824-000E
Active
Description:  OPTOISOLATOR 5KV 2CH TRANS 8DIP
Manufacturer:  Broadcom
History Price: $0.46999
In Stock: 17000
ACPL-824-000E vs ACPL-1772L
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
2
4
Voltage - Isolation
5000Vrms
1500VDC
Current Transfer Ratio (Min)
20% @ 1mA
200% @ 5mA
Current Transfer Ratio (Max)
300% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
2µs, 6µs
Rise / Fall Time (Typ)
4µs, 3µs
-
Input Type
AC, DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
70V
20V
Current - Output / Channel
50mA
40mA
Voltage - Forward (Vf) (Typ)
1.2V
1.4V
Current - DC Forward (If) (Max)
50 mA
10 mA
Vce Saturation (Max)
200mV
-
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
16-CDIP