ACPL-38JT-500E
ACPL-38JT-500E
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 16SO
Manufacturer:  Broadcom
History Price: $4.49134
In Stock: 20680
ACPL-38JT-500E vs ACPL-W349-500E
Manufacturer
Series
Automotive, AEC-Q100, R2Coupler
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
100kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
110ns, 110ns
Pulse Width Distortion (Max)
300ns
40ns
Rise / Fall Time (Typ)
100ns, 100ns
8ns, 8ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
-
1.55V
Current - DC Forward (If) (Max)
-
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
16-SO
6-SO Stretched
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, UR