ACPL-350J-000E
ACPL-350J-000E
Active
Description:  GATE DRIVE OPTOCOUPLER,LF
Manufacturer:  Broadcom
History Price: $7.52
In Stock: 45200
ACPL-350J-000E vs ACPL-P347-000E
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
100kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
110ns, 110ns
Pulse Width Distortion (Max)
50ns
40ns
Rise / Fall Time (Typ)
37ns, 30ns
8ns, 8ns
Current - Output High, Low
2.5A, 2.5A
800mA, 800mA
Current - Peak Output
3A
1A
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
16-SOIC
6-SO Stretched
Approval Agency
CSA, UL, VDE
CSA, UR