Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
1500VDC
5000Vrms
Current Transfer Ratio (Min)
200% @ 5mA
93% @ 3mA
Current Transfer Ratio (Max)
-
200% @ 3mA
Turn On / Turn Off Time (Typ)
2µs, 6µs
200ns, 380ns
Rise / Fall Time (Typ)
-
-
Output Type
Darlington
Transistor
Voltage - Output (Max)
20V
24V
Current - Output / Channel
40mA
8mA
Voltage - Forward (Vf) (Typ)
1.4V
1.5V
Current - DC Forward (If) (Max)
10 mA
20 mA
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
16-CDIP
6-SO Stretched