ACPL-1772L
ACPL-1772L
Active
Description:  OPTOISO 1.5KV 4CH DARLNG 16-CDIP
Manufacturer:  Broadcom
Datasheet:   ACPL-1772L Datasheet
History Price: $98.64333
In Stock: 45300
ACPL-1772L vs ACPL-W454-560E
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
4
1
Voltage - Isolation
1500VDC
5000Vrms
Current Transfer Ratio (Min)
200% @ 5mA
25% @ 16mA
Current Transfer Ratio (Max)
-
60% @ 16mA
Turn On / Turn Off Time (Typ)
2µs, 6µs
200ns, 300ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
20V
20V
Current - Output / Channel
40mA
8mA
Voltage - Forward (Vf) (Typ)
1.4V
1.5V
Current - DC Forward (If) (Max)
10 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
16-CDIP
6-SO Stretched