Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
1500VDC
3750Vrms
Current Transfer Ratio (Min)
200% @ 5mA
25% @ 16mA
Current Transfer Ratio (Max)
-
60% @ 16mA
Turn On / Turn Off Time (Typ)
2µs, 6µs
200ns, 300ns
Rise / Fall Time (Typ)
-
-
Output Type
Darlington
Transistor
Voltage - Output (Max)
20V
20V
Current - Output / Channel
40mA
8mA
Voltage - Forward (Vf) (Typ)
1.4V
1.5V
Current - DC Forward (If) (Max)
10 mA
25 mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
16-CDIP
6-SO Stretched