Series
-
Automotive, AEC-Q100, R2Coupler
Voltage - Isolation
1500VDC
4000Vrms
Current Transfer Ratio (Min)
200% @ 5mA
32% @ 10mA
Current Transfer Ratio (Max)
-
100% @ 10mA
Turn On / Turn Off Time (Typ)
2µs, 6µs
150ns, 500ns
Rise / Fall Time (Typ)
-
-
Output Type
Darlington
Transistor
Voltage - Output (Max)
20V
20V
Current - Output / Channel
40mA
8mA
Voltage - Forward (Vf) (Typ)
1.4V
1.55V
Current - DC Forward (If) (Max)
10 mA
20 mA
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
16-CDIP
5-SO