Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Inputs - Side 1/Side 2
2/0
1/0
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
15kV/µs
Output Type
Push-Pull, Totem Pole
Open Collector, Schottky Clamped
Current - Output / Channel
10 mA
15 mA
Propagation Delay tpLH / tpHL (Max)
50ns, 50ns
550ns, 400ns
Rise / Fall Time (Typ)
20ns, 25ns
-
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
20mA
25mA
Voltage - Supply
3V ~ 3.6V, 4.5V ~ 5.5V
4.5V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-SO Tall
6-SO