6N138WV
6N138WV
Obsolete
Description:  OPTOISO 2.5KV DARL W/BASE 8DIP
Manufacturer:  onsemi
Datasheet:   6N138WV Datasheet
History Price: Obsolete
In Stock: 47100
6N138WV vs 6N139#060
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Discontinued
Number of Channels
1
1
Voltage - Isolation
2500Vrms
3750Vrms
Current Transfer Ratio (Min)
300% @ 1.6mA
500% @ 1.6mA
Current Transfer Ratio (Max)
-
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
1.5µs, 7µs
200ns, 2µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington with Base
Darlington with Base
Voltage - Output (Max)
7V
18V
Current - Output / Channel
60mA
60mA
Voltage - Forward (Vf) (Typ)
1.3V
1.4V
Current - DC Forward (If) (Max)
20 mA
20 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-MDIP
8-DIP