6N138W
6N138W
Obsolete
Description:  OPTOISO 2.5KV DARL W/BASE 8DIP
Manufacturer:  onsemi
Datasheet:   6N138W Datasheet
History Price: Obsolete
In Stock: 16000
6N138W vs 6N135WV
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
2500Vrms
2500Vrms
Current Transfer Ratio (Min)
300% @ 1.6mA
7% @ 16mA
Current Transfer Ratio (Max)
-
50% @ 16mA
Turn On / Turn Off Time (Typ)
1.5µs, 7µs
450ns, 500ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington with Base
Transistor with Base
Voltage - Output (Max)
7V
20V
Current - Output / Channel
60mA
8mA
Voltage - Forward (Vf) (Typ)
1.3V
1.45V
Current - DC Forward (If) (Max)
20 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-MDIP
8-MDIP