6N138-X007
6N138-X007
Obsolete
Description:  OPTOISO 5.3KV DARL W/BASE 8SMD
Manufacturer:  Vishay
Datasheet:   6N138-X007 Datasheet
History Price: Obsolete
In Stock: 34900
6N138-X007 vs 6N136SV
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5300Vrms
2500Vrms
Current Transfer Ratio (Min)
300% @ 1.6mA
19% @ 16mA
Current Transfer Ratio (Max)
-
50% @ 16mA
Turn On / Turn Off Time (Typ)
2µs, 2µs
450ns, 500ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington with Base
Transistor with Base
Voltage - Output (Max)
7V
20V
Current - Output / Channel
60mA
8mA
Voltage - Forward (Vf) (Typ)
1.4V
1.45V
Current - DC Forward (If) (Max)
25 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SMD
8-SMD