6N138
6N138
Active
Description:  OPTOISO 5KV DARL W/BASE 8DIP
Manufacturer:  Isocom Components
Datasheet:   6N138 Datasheet
History Price: $1.11
In Stock: 6000
6N138 vs 6N138-X007
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5300Vrms
Current Transfer Ratio (Min)
300% @ 1.6mA
300% @ 1.6mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
10µs, 35µs (Max)
2µs, 2µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington with Base
Darlington with Base
Voltage - Output (Max)
7V
7V
Current - Output / Channel
60mA
60mA
Voltage - Forward (Vf) (Typ)
1.3V
1.4V
Current - DC Forward (If) (Max)
20 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-SMD