6N137WV
6N137WV
Obsolete
Description:  OPTOISO 2.5KV 1CH OPEN COLL 8DIP
Manufacturer:  onsemi
Datasheet:   6N137WV Datasheet
History Price: Obsolete
In Stock: 24700
6N137WV vs 6N137SVM
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
2500Vrms
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs (Typ)
10kV/µs (Typ)
Input Type
DC
DC
Output Type
Open Collector
Open Collector
Current - Output / Channel
50 mA
50 mA
Data Rate
10Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
75ns, 75ns
Rise / Fall Time (Typ)
50ns, 12ns
30ns, 10ns
Voltage - Forward (Vf) (Typ)
1.4V
1.45V
Current - DC Forward (If) (Max)
50mA
50mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.400", 10.16mm)
8-SMD, Gull Wing
Supplier Device Package
8-MDIP
8-SMD