6N137SDVM
6N137SDVM
Active
Description:  OPTOISO 5KV 1CH OPEN COLL 8SMD
Manufacturer:  onsemi
Datasheet:   6N137SDVM Datasheet
History Price: $1.59
In Stock: 21000
6N137SDVM vs 6N137#060
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs (Typ)
1kV/µs
Input Type
DC
DC
Output Type
Open Collector
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
50 mA
Data Rate
10Mbps
10MBd
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
75ns, 75ns
Rise / Fall Time (Typ)
30ns, 10ns
24ns, 10ns
Voltage - Forward (Vf) (Typ)
1.45V
1.5V
Current - DC Forward (If) (Max)
50mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD
8-DIP