6N137-X009T
6N137-X009T
Active
Description:  OPTOISO 5.3KV 1CH OPN DRAIN 8SMD
Manufacturer:  Vishay
Datasheet:   6N137-X009T Datasheet
History Price: $1.96
In Stock: 32500
6N137-X009T vs 6N137SVM
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5300Vrms
5000Vrms
Common Mode Transient Immunity (Min)
1kV/µs
10kV/µs (Typ)
Input Type
DC
DC
Output Type
Open Drain
Open Collector
Current - Output / Channel
50 mA
50 mA
Data Rate
10MBd
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
75ns, 75ns
Rise / Fall Time (Typ)
23ns, 7ns
30ns, 10ns
Voltage - Forward (Vf) (Typ)
1.4V
1.45V
Current - DC Forward (If) (Max)
20mA
50mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SMD
8-SMD