Voltage - Isolation
5000Vrms
5300Vrms
Current Transfer Ratio (Min)
19% @ 16mA
300% @ 1.6mA
Current Transfer Ratio (Max)
50% @ 16mA
-
Turn On / Turn Off Time (Typ)
250ns, 260ns
2µs, 2µs
Rise / Fall Time (Typ)
-
-
Output Type
Transistor with Base
Darlington with Base
Voltage - Output (Max)
20V
7V
Current - Output / Channel
8mA
60mA
Voltage - Forward (Vf) (Typ)
1.45V
1.4V
Current - DC Forward (If) (Max)
25 mA
25 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-SMD