Packaging
Tube
Tape & Reel (TR)
Inputs - Side 1/Side 2
2/0
1/0
Voltage - Isolation
1500VDC
5000Vrms
Common Mode Transient Immunity (Min)
1kV/µs
10kV/µs (Typ)
Output Type
Open Collector, Schottky Clamped
Open Collector
Current - Output / Channel
25 mA
50 mA
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
75ns, 75ns
Rise / Fall Time (Typ)
35ns, 35ns
30ns, 10ns
Voltage - Forward (Vf) (Typ)
1.55V
1.45V
Current - DC Forward (If) (Max)
20mA
50mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
16-DIP
8-SMD