4N38SM
4N38SM
Active
Description:  OPTOISO 4.17KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   4N38SM Datasheet
History Price: $0.83
In Stock: 31700
4N38SM vs 4N32W
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
4170Vrms
5300Vrms
Current Transfer Ratio (Min)
20% @ 10mA
500% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
5µs, 5µs
5µs, 100µs (Max)
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Darlington with Base
Voltage - Output (Max)
80V
30V
Current - Output / Channel
100mA
150mA
Voltage - Forward (Vf) (Typ)
1.15V
1.2V
Current - DC Forward (If) (Max)
80 mA
80 mA
Vce Saturation (Max)
1V
1V
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-SMD
6-DIP