4N37S-TA1
4N37S-TA1
Active
Description:  OPTOISO 1.5KV TRANS W/BASE 6SMD
Manufacturer:  Lite-On Inc
Datasheet:   4N37S-TA1 Datasheet
History Price: $0.51
In Stock: 48400
4N37S-TA1 vs 4N36S
Part No
Manufacturer
Series
4N3X
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
1500Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
100% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
2µs, 2µs
Rise / Fall Time (Typ)
3µs, 3µs
-
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
100mA
-
Voltage - Forward (Vf) (Typ)
1.2V
1.18V
Current - DC Forward (If) (Max)
60 mA
100 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
6-SMD
6-SMD