4N33-X00
4N33-X00
Obsolete
Description:  OPTOISO 5.3KV DARL W/BASE 6DIP
Manufacturer:  Vishay
Datasheet:   4N33-X00 Datasheet
History Price: Obsolete
In Stock: 42600
4N33-X00 vs 4N37
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5000Vrms
Current Transfer Ratio (Min)
500% @ 10mA
100% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
5µs, 100µs (Max)
10µs, 10µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington with Base
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.3V
Current - DC Forward (If) (Max)
60 mA
50 mA
Vce Saturation (Max)
1V (Typ)
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP