4N31S(TB)-V
4N31S(TB)-V
Active
Description:  OPTOISO 5KV DARL W/BASE 6SMD
Manufacturer:  Everlight Electronics
Datasheet:   4N31S(TB)-V Datasheet
History Price: Active
In Stock: 18500
4N31S(TB)-V vs 4N32SVM
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
4170Vrms
Current Transfer Ratio (Min)
50% @ 10mA
500% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
5µs, 40µs (Max)
5µs, 100µs (Max)
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington with Base
Darlington with Base
Voltage - Output (Max)
55V
30V
Current - Output / Channel
-
150mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
60 mA
80 mA
Vce Saturation (Max)
1.2V
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
6-SMD
6-SMD