Voltage - Isolation
5300Vrms
5000Vrms
Current Transfer Ratio (Min)
100% @ 10mA
10% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
5µs, 40µs (Max)
-
Rise / Fall Time (Typ)
-
2µs, 2µs
Output Type
Darlington with Base
Transistor with Base
Voltage - Output (Max)
30V
70V
Current - Output / Channel
150mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.3V
Current - DC Forward (If) (Max)
80 mA
60 mA
Vce Saturation (Max)
1V
500mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP