Voltage - Isolation
7500Vpk
5300Vrms
Current Transfer Ratio (Min)
20% @ 10mA
100% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
5µs, 40µs (Max)
Rise / Fall Time (Typ)
-
-
Output Type
Transistor with Base
Darlington with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
-
150mA
Voltage - Forward (Vf) (Typ)
1.18V
1.2V
Current - DC Forward (If) (Max)
60 mA
80 mA
Vce Saturation (Max)
500mV
1V
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.400", 10.16mm)
6-SMD, Gull Wing
Supplier Device Package
6-DIP
6-SMD