4N25-000E
4N25-000E
Active
Description:  OPTOISO 2.5KV TRANS W/BASE 6DIP
Manufacturer:  Broadcom
Datasheet:   4N25-000E Datasheet
History Price: $0.72
In Stock: 29300
4N25-000E vs 4N28TM
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
2500Vrms
4170Vrms
Current Transfer Ratio (Min)
20% @ 10mA
10% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
2µs, 2µs
Rise / Fall Time (Typ)
3µs, 3µs
-
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
100mA
-
Voltage - Forward (Vf) (Typ)
1.2V
1.18V
Current - DC Forward (If) (Max)
80 mA
60 mA
Vce Saturation (Max)
500mV
500mV
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
6-DIP