Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ IDT ZSSC5101BE4T
ZSSC5101BE4T
Active
Interface - Specialized
Description:
IC INTFACE SPECIALIZED SGNL COND
Manufacturer:
IDT
Datasheet:
ZSSC5101BE4T Datasheet
History Price: $5.31857
In Stock: 27100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC5101BE4T vs ZSSC4175BE2W
Part No
ZSSC5101BE4T
ZSSC4175BE2W
Category
Interface - Specialized
Interface - Specialized
Manufacturer
IDT
IDT
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Applications
Sensor Signal Conditioner - Resistive
Sensor Signal Conditioner - Resistive
Interface
1-Wire, Digital
I2C, SENT, ZACwire?
Voltage - Supply
4.5V ~ 5.7V
4.75V ~ 5.25V
Package / Case
14-SSOP (0.209", 5.30mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
14-SSOP
24-QFN (4x4)
Mounting Type
Surface Mount
Surface Mount