Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Renesas Electronics ZSSC4175DE4D
ZSSC4175DE4D
Last Time Buy
Interface - Sensor and Detector Interfaces
Description:
IC INTERFACE
Manufacturer:
Renesas Electronics
Datasheet:
ZSSC4175DE4D Datasheet
History Price: Last Time Buy
In Stock: 14500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC4175DE4D vs ZSSC3281BI2B
Part No
ZSSC4175DE4D
ZSSC3281BI2B
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Renesas Electronics
Renesas Electronics
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tray
Status
Last Time Buy
Active
Type
Signal Conditioner
Signal Conditioner
Input Type
Thermocouple
Analog, Digital
Output Type
Digital
1-Wire?, I2C, SPI
Current - Supply
-
15 mA
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Die
Supplier Device Package
24-VFQFPN (4x4)
Die